RF Industries, Inc. In Series Adapter RF35M-35F-00000

Description
Adapter, 3.5mm Male to 3.5mm Female, Straight; Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite
Request a Quote
Description
Adapter, 3.5mm Male to 3.5mm Female, Straight; Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RF35M-35F-00000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RF35M-35F-00000
In Series Adapter RF35M-35F-00000
Adapter, 3.5mm Male to 3.5mm Female, Straight; Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite

Adapter, 3.5mm Male to 3.5mm Female, Straight; Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RF35M-35F-00000
Product Name In Series Adapter
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KF-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 to 1.15 :1
View Details