TRU Corporation Between Series Adapter TRU-15022

Description
CONNECTOR, COAXIAL, RF HN(f) to QC(m)
Request a Quote
Description
CONNECTOR, COAXIAL, RF HN(f) to QC(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - TRU-15022 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
TRU-15022
Between Series Adapter TRU-15022
CONNECTOR, COAXIAL, RF HN(f) to QC(m)

CONNECTOR, COAXIAL, RF HN(f) to QC(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number TRU-15022
Product Name Between Series Adapter
Connector Type HN
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details