RF Industries, Inc. Between Series Adapter RFD-1681-4

Description
Low PIM Adapters 4.1-9.5 (Mini) DIN Male to 7-16 DIN Female; WB-S-T
Request a Quote Datasheet
Description
Low PIM Adapters 4.1-9.5 (Mini) DIN Male to 7-16 DIN Female; WB-S-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFD-1681-4 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFD-1681-4
Between Series Adapter RFD-1681-4
Low PIM Adapters 4.1-9.5 (Mini) DIN Male to 7-16 DIN Female; WB-S-T

Low PIM Adapters 4.1-9.5 (Mini) DIN Male to 7-16 DIN Female; WB-S-T

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFD-1681-4
Product Name Between Series Adapter
Connector Type 7/16; 4.1/9.5
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω - 24FPM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details