RF Industries, Inc. Between Series Adapter RSA-3452

Description
SMA Male to N Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE
Request a Quote
Description
SMA Male to N Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RSA-3452 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RSA-3452
Between Series Adapter RSA-3452
SMA Male to N Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE

SMA Male to N Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RSA-3452
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 1032 - 1032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details