RF Industries, Inc. Between Series Adapter RFB-1745

Description
BNC 75 OHM Female to 1/4; X 24 Stud Adapter, Kenwood TK240, TK340; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
Request a Quote
Description
BNC 75 OHM Female to 1/4; X 24 Stud Adapter, Kenwood TK240, TK340; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFB-1745 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFB-1745
Between Series Adapter RFB-1745
BNC 75 OHM Female to 1/4; X 24 Stud Adapter, Kenwood TK240, TK340; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon

BNC 75 OHM Female to 1/4; X 24 Stud Adapter, Kenwood TK240, TK340; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1745
Product Name Between Series Adapter
Connector Type BNC; 1/4 X 24
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details