Radiall In Series Adapter R222705310

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R222705310 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R222705310
In Series Adapter R222705310
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R222705310
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to N Male DC - 11GHz 50Ω - NF-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 11000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
DCZM24M24, DC-Block - DCZM24M24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details