RF Industries, Inc. Between Series Adapter RFE-6112

Description
FME Male to UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
FME Male to UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFE-6112 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFE-6112
Between Series Adapter RFE-6112
FME Male to UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

FME Male to UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFE-6112
Product Name Between Series Adapter
Connector Type FME; UHF
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω - 10F-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details