Radiall Between Series Adapter R191970091

Description
SMA 2.9 Female - SMA 2.4 Female Straight Adapter
Request a Quote Datasheet
Description
SMA 2.9 Female - SMA 2.4 Female Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191970091 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191970091
Between Series Adapter R191970091
SMA 2.9 Female - SMA 2.4 Female Straight Adapter

SMA 2.9 Female - SMA 2.4 Female Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191970091
Product Name Between Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185MR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 960.0 to 1450.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details