RF Industries, Inc. Between Series Adapter RSA-3458

Description
SMA Male to BNC Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE
Request a Quote
Description
SMA Male to BNC Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RSA-3458 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RSA-3458
Between Series Adapter RSA-3458
SMA Male to BNC Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE

SMA Male to BNC Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RSA-3458
Product Name Between Series Adapter
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR28 UG-599/U to 2.92mm Female Waveguide to Coax Adapter Right Angle 26.5 - 40GHz - WR28-KFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 40000.0 MHz
View Details
WR1150 (BJ8) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1150A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 640.0 to 960.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details