RF Industries, Inc. In Series Adapter RFB-1135

Description
BNC Female to BNC Female Front Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote
Description
BNC Female to BNC Female Front Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFB-1135 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFB-1135
In Series Adapter RFB-1135
BNC Female to BNC Female Front Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

BNC Female to BNC Female Front Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1135
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω - 10M-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
WR430 (BJ22) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR430A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1720.0 to 2610.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details