Radiall Between Series Adapter R191475000

Description
BNC Female - MCX Male Straight Adapter
Request a Quote Datasheet
Description
BNC Female - MCX Male Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191475000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191475000
Between Series Adapter R191475000
BNC Female - MCX Male Straight Adapter

BNC Female - MCX Male Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191475000
Product Name Between Series Adapter
Connector Type BNC; MCX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω - 10F-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.06 :1
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details