Radiall In Series Adapter R316754000

Description
Bulkhead Female-Female with Panel Seal
Request a Quote
Description
Bulkhead Female-Female with Panel Seal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R316754000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R316754000
In Series Adapter R316754000
Bulkhead Female-Female with Panel Seal

Bulkhead Female-Female with Panel Seal

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R316754000
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details