Radiall Between Series Adapter R191996110W

Description
SMP-MAX - SMP / FEMALE - FEMALE STRAIGHT ADAPTER 12.6MM
Request a Quote
Description
SMP-MAX - SMP / FEMALE - FEMALE STRAIGHT ADAPTER 12.6MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191996110W - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191996110W
Between Series Adapter R191996110W
SMP-MAX - SMP / FEMALE - FEMALE STRAIGHT ADAPTER 12.6MM

SMP-MAX - SMP / FEMALE - FEMALE STRAIGHT ADAPTER 12.6MM

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191996110W
Product Name Between Series Adapter
Connector Type SMP; SMP-MAX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details