Samtec Inc. In Series Adapter SMP-J-B-HG-ST-0625

Description
50 Ohm, SMP Bullet, length 625mm
Request a Quote Datasheet
Description
50 Ohm, SMP Bullet, length 625mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - SMP-J-B-HG-ST-0625 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
SMP-J-B-HG-ST-0625
In Series Adapter SMP-J-B-HG-ST-0625
50 Ohm, SMP Bullet, length 625mm

50 Ohm, SMP Bullet, length 625mm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number SMP-J-B-HG-ST-0625
Product Name In Series Adapter
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω - 10F-10F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.03 to 1.4 :1
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details