RF Industries, Inc. Tee Adapter RFN-1010-1

Description
N Tee Adapter Double N Female to N Male; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
N Tee Adapter Double N Female to N Male; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - RFN-1010-1 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
RFN-1010-1
Tee Adapter RFN-1010-1
N Tee Adapter Double N Female to N Male; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

N Tee Adapter Double N Female to N Male; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFN-1010-1
Product Name Tee Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω - SMPM-24M+ - Mini-Circuits
Specs
Connector Type SMP; 2.4mm
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details