RF Industries, Inc. Between Series Adapter RFB-1140

Description
BNC Female to RCA Plug Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin
Request a Quote
Description
BNC Female to RCA Plug Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFB-1140 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFB-1140
Between Series Adapter RFB-1140
BNC Female to RCA Plug Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin

BNC Female to RCA Plug Straight Adapter; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1140
Product Name Between Series Adapter
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details