Radiall In Series Adapter R209703040

Description
Straight Male-Male Adapter Gap Between PCB Cards 11.1mm
Request a Quote Datasheet
Description
Straight Male-Male Adapter Gap Between PCB Cards 11.1mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R209703040 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R209703040
In Series Adapter R209703040
Straight Male-Male Adapter Gap Between PCB Cards 11.1mm

Straight Male-Male Adapter Gap Between PCB Cards 11.1mm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R209703040
Product Name In Series Adapter
Connector Type MMS
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details