RF Industries, Inc. Between Series Adapter RFT-1243

Description
TNC Female to NEC P300 Cellular Adapter Straight; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
TNC Female to NEC P300 Cellular Adapter Straight; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFT-1243 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFT-1243
Between Series Adapter RFT-1243
TNC Female to NEC P300 Cellular Adapter Straight; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon

TNC Female to NEC P300 Cellular Adapter Straight; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFT-1243
Product Name Between Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.07 :1
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details