RF Industries, Inc. Between Series Adapter RFT-1240-1

Description
TNC Female to FME Female Euro-Nipple Adapter Straight, Black Chrome; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
TNC Female to FME Female Euro-Nipple Adapter Straight, Black Chrome; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFT-1240-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFT-1240-1
Between Series Adapter RFT-1240-1
TNC Female to FME Female Euro-Nipple Adapter Straight, Black Chrome; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon

TNC Female to FME Female Euro-Nipple Adapter Straight, Black Chrome; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFT-1240-1
Product Name Between Series Adapter
Connector Type FME; TNC
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24F-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details