Radiall Between Series Adapter R191910000

Description
QMA Male - SMA Male Straight Adapter
Request a Quote
Description
QMA Male - SMA Male Straight Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191910000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191910000
Between Series Adapter R191910000
QMA Male - SMA Male Straight Adapter

QMA Male - SMA Male Straight Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191910000
Product Name Between Series Adapter
Connector Type QMA; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω - KF-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.04 to 1.15 :1
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details