RF Industries, Inc. Between Series Adapter RSA-3459

Description
SMA Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE
Request a Quote
Description
SMA Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RSA-3459 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RSA-3459
Between Series Adapter RSA-3459
SMA Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE

SMA Male to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-PTFE

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RSA-3459
Product Name Between Series Adapter
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω - 35FFL-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 33000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR112(BJ84) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details