RF Industries, Inc. Between Series Adapter RFB-1152

Description
BNC Female to RCA Male Quick Disconnect Bulkhead; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Teflon
Request a Quote
Description
BNC Female to RCA Male Quick Disconnect Bulkhead; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFB-1152 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFB-1152
Between Series Adapter RFB-1152
BNC Female to RCA Male Quick Disconnect Bulkhead; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Teflon

BNC Female to RCA Male Quick Disconnect Bulkhead; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1152
Product Name Between Series Adapter
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω - KF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm-F
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details