RF Industries, Inc. Between Series Adapter RFT-1233

Description
TNC Female to N Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
TNC Female to N Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFT-1233 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFT-1233
Between Series Adapter RFT-1233
TNC Female to N Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

TNC Female to N Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFT-1233
Product Name Between Series Adapter
Connector Type Type N; TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details