RF Industries, Inc. Between Series Adapter RFT-1241-6

Description
TNC Female to SMA Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
TNC Female to SMA Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFT-1241-6 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFT-1241-6
Between Series Adapter RFT-1241-6
TNC Female to SMA Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

TNC Female to SMA Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFT-1241-6
Product Name Between Series Adapter
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details