RF Industries, Inc. In Series Adapter RFF-1477

Description
F Female to F Female Rear Mount Bulkhead Adapter with Hardware; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene
Request a Quote
Description
F Female to F Female Rear Mount Bulkhead Adapter with Hardware; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFF-1477 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFF-1477
In Series Adapter RFF-1477
F Female to F Female Rear Mount Bulkhead Adapter with Hardware; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethyl ene

F Female to F Female Rear Mount Bulkhead Adapter with Hardware; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polyethylene

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFF-1477
Product Name In Series Adapter
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185F-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details