RF Industries, Inc. In Series Adapter RFT-1226

Description
Bulkhead Adapters. TNC Female to TNC Female with O-ring.
Request a Quote
Description
Bulkhead Adapters. TNC Female to TNC Female with O-ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFT-1226 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFT-1226
In Series Adapter RFT-1226
Bulkhead Adapters. TNC Female to TNC Female with O-ring.

Bulkhead Adapters. TNC Female to TNC Female with O-ring.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFT-1226
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3031 - 3031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1450.0 to 2200.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details