RF Industries, Inc. Tee Adapter RFB-1730

Description
BNC T Adapter, Double BNC 75 OHM Female to 75 OHM BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
BNC T Adapter, Double BNC 75 OHM Female to 75 OHM BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - RFB-1730 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
RFB-1730
Tee Adapter RFB-1730
BNC T Adapter, Double BNC 75 OHM Female to 75 OHM BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

BNC T Adapter, Double BNC 75 OHM Female to 75 OHM BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1730
Product Name Tee Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185MR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details