SDT-Technology GmbH In Series Adapter SDT20551-0

Description
SMA MALE TO SMA FEMALE ADAPTOR
Request a Quote Datasheet
Description
SMA MALE TO SMA FEMALE ADAPTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - SDT20551-0 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
SDT20551-0
In Series Adapter SDT20551-0
SMA MALE TO SMA FEMALE ADAPTOR

SMA MALE TO SMA FEMALE ADAPTOR

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number SDT20551-0
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details