RF Industries, Inc. In Series Adapter RFB-1135-I

Description
BNC Female to BNC Female Front Mount Insulated Bulkhead Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Delrin
Request a Quote
Description
BNC Female to BNC Female Front Mount Insulated Bulkhead Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Delrin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFB-1135-I - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFB-1135-I
In Series Adapter RFB-1135-I
BNC Female to BNC Female Front Mount Insulated Bulkhead Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Delrin

BNC Female to BNC Female Front Mount Insulated Bulkhead Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Delrin

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1135-I
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details