RF Industries, Inc. In Series Adapter RFB-1735

Description
BNC 75 OHM Female to 75 OHM BNC Female Rear Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
BNC 75 OHM Female to 75 OHM BNC Female Rear Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFB-1735 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFB-1735
In Series Adapter RFB-1735
BNC 75 OHM Female to 75 OHM BNC Female Rear Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

BNC 75 OHM Female to 75 OHM BNC Female Rear Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1735
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 320.0 to 490.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details