RF Industries, Inc. In Series Adapter RFD-1653-2

Description
7-16 DIN Female to 7-16 DIN Female Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
Request a Quote
Description
7-16 DIN Female to 7-16 DIN Female Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFD-1653-2 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFD-1653-2
In Series Adapter RFD-1653-2
7-16 DIN Female to 7-16 DIN Female Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon

7-16 DIN Female to 7-16 DIN Female Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFD-1653-2
Product Name In Series Adapter
Connector Type 7/16
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details