RF Industries, Inc. Between Series Adapter RFE-6105

Description
FME Male to Mini UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote
Description
FME Male to Mini UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFE-6105 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFE-6105
Between Series Adapter RFE-6105
FME Male to Mini UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

FME Male to Mini UHF Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFE-6105
Product Name Between Series Adapter
Connector Type FME; Mini UHF
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details