RF Industries, Inc. In Series Adapter RCA-1950-03

Description
RCA Jack to RCA Jack Rear Mount Bulkhead Adapter with D-Flat
Request a Quote
Description
RCA Jack to RCA Jack Rear Mount Bulkhead Adapter with D-Flat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RCA-1950-03 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RCA-1950-03
In Series Adapter RCA-1950-03
RCA Jack to RCA Jack Rear Mount Bulkhead Adapter with D-Flat

RCA Jack to RCA Jack Rear Mount Bulkhead Adapter with D-Flat

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RCA-1950-03
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω - 24F-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.04 :1
View Details
Coaxial Adapters 3031 - 3031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details