RF Industries, Inc. Tee Adapter RFB-1730-3

Description
BNC F Adapter, Double BNC 75 OHM Female to 75 OHM BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote
Description
BNC F Adapter, Double BNC 75 OHM Female to 75 OHM BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - RFB-1730-3 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
RFB-1730-3
Tee Adapter RFB-1730-3
BNC F Adapter, Double BNC 75 OHM Female to 75 OHM BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

BNC F Adapter, Double BNC 75 OHM Female to 75 OHM BNC Male; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFB-1730-3
Product Name Tee Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185FR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details