Samtec Inc. In Series Adapter SMP-J-B-HG-ST-0725

Description
50 Ohm, SMP Bullet, length 725mm
Request a Quote Datasheet
Description
50 Ohm, SMP Bullet, length 725mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - SMP-J-B-HG-ST-0725 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
SMP-J-B-HG-ST-0725
In Series Adapter SMP-J-B-HG-ST-0725
50 Ohm, SMP Bullet, length 725mm

50 Ohm, SMP Bullet, length 725mm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number SMP-J-B-HG-ST-0725
Product Name In Series Adapter
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details