Radiall Between Series Adapter R191977520

Description
SMA Plug-Switch Micro Coax Plug, Slide On Straight Adapter
Request a Quote
Description
SMA Plug-Switch Micro Coax Plug, Slide On Straight Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191977520 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191977520
Between Series Adapter R191977520
SMA Plug-Switch Micro Coax Plug, Slide On Straight Adapter

SMA Plug-Switch Micro Coax Plug, Slide On Straight Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191977520
Product Name Between Series Adapter
Connector Type SMA; RP-MCX
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details