RF Industries, Inc. Between Series Adapter RFN-1045-4

Description
Low PIM Adapter N Male to 4.1/9.5 (Mini) DIN Male
Request a Quote Datasheet
Description
Low PIM Adapter N Male to 4.1/9.5 (Mini) DIN Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFN-1045-4 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFN-1045-4
Between Series Adapter RFN-1045-4
Low PIM Adapter N Male to 4.1/9.5 (Mini) DIN Male

Low PIM Adapter N Male to 4.1/9.5 (Mini) DIN Male

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFN-1045-4
Product Name Between Series Adapter
Connector Type Type N; 4.1/9.5
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω - 185FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details
WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details