RF Industries, Inc. Between Series Adapter RFT-1230

Description
TNC Female to BNC Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
TNC Female to BNC Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFT-1230 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFT-1230
Between Series Adapter RFT-1230
TNC Female to BNC Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

TNC Female to BNC Male Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFT-1230
Product Name Between Series Adapter
Connector Type BNC; TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details