RF Industries, Inc. In Series Adapter RFN-1012-1

Description
N Female to N Male Right Angle Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
N Female to N Male Right Angle Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFN-1012-1 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFN-1012-1
In Series Adapter RFN-1012-1
N Female to N Male Right Angle Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

N Female to N Male Right Angle Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFN-1012-1
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Female DC - 40GHz 50Ω - KM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details