Radiall Between Series Adapter R191958000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191958000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191958000
Between Series Adapter R191958000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191958000
Product Name Between Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details