RF Industries, Inc. In Series Adapter RF35M-35M-00000

Description
Adapter, 3.5mm Male to 3.5mm Male, Straight; Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite
Request a Quote
Description
Adapter, 3.5mm Male to 3.5mm Male, Straight; Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RF35M-35M-00000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RF35M-35M-00000
In Series Adapter RF35M-35M-00000
Adapter, 3.5mm Male to 3.5mm Male, Straight; Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite

Adapter, 3.5mm Male to 3.5mm Male, Straight; Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RF35M-35M-00000
Product Name In Series Adapter
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω - 35F-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.07 to 1.25 :1
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details