Radiall Between Series Adapter R191843401

Description
SMA Female to SMP Male Adaptor. Smooth Bore
Request a Quote
Description
SMA Female to SMP Male Adaptor. Smooth Bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191843401 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191843401
Between Series Adapter R191843401
SMA Female to SMP Male Adaptor. Smooth Bore

SMA Female to SMP Male Adaptor. Smooth Bore

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191843401
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details