Radiall Between Series Adapter R192775000

Description
1.6/5.6 Male - N Male 75 Ω Adapter
Request a Quote Datasheet
Description
1.6/5.6 Male - N Male 75 Ω Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R192775000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R192775000
Between Series Adapter R192775000
1.6/5.6 Male - N Male 75 Ω Adapter

1.6/5.6 Male - N Male 75 Ω Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R192775000
Product Name Between Series Adapter
Connector Type Type N; 1.6 / 5.6
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω - SM-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details