Radiall Between Series Adapter R191722000

Description
N Female - 7/16 Male Straight Adapter
Request a Quote Datasheet
Description
N Female - 7/16 Male Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191722000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191722000
Between Series Adapter R191722000
N Female - 7/16 Male Straight Adapter

N Female - 7/16 Male Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191722000
Product Name Between Series Adapter
Connector Type Type N; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KFR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details