RF Industries, Inc. In Series Adapter RFT-1224

Description
TNC Male to TNC Male Barrel Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
TNC Male to TNC Male Barrel Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFT-1224 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFT-1224
In Series Adapter RFT-1224
TNC Male to TNC Male Barrel Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

TNC Male to TNC Male Barrel Adapter Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFT-1224
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω - SMPF-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.06 to 1.2 :1
View Details