Radiall Between Series Adapter R191664000

Description
QLI Male -7/16 Female Straight Adapter
Request a Quote Datasheet
Description
QLI Male -7/16 Female Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191664000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191664000
Between Series Adapter R191664000
QLI Male -7/16 Female Straight Adapter

QLI Male -7/16 Female Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191664000
Product Name Between Series Adapter
Connector Type 7/16; QLI
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω - 24M-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.06 :1
View Details