RF Industries, Inc. In Series Adapter RF35F-35F-00000

Description
Adapter, 3.5mm Female to 3.5mm Female, Straight: Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite
Request a Quote
Description
Adapter, 3.5mm Female to 3.5mm Female, Straight: Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RF35F-35F-00000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RF35F-35F-00000
In Series Adapter RF35F-35F-00000
Adapter, 3.5mm Female to 3.5mm Female, Straight: Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite

Adapter, 3.5mm Female to 3.5mm Female, Straight: Body Plating-Stainless Steel ,Contact Plating-Gold and Dielectric-Rexolite

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RF35F-35F-00000
Product Name In Series Adapter
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

WR28 UG-599/U to 2.92mm Female Waveguide to Coax Adapter Right Angle 26.5 - 40GHz - WR28-KFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 40000.0 MHz
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details