TRU Corporation Between Series Adapter TRU-15010

Description
Coaxial Connector N(f) to QC(m)
Request a Quote
Description
Coaxial Connector N(f) to QC(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - TRU-15010 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
TRU-15010
Between Series Adapter TRU-15010
Coaxial Connector N(f) to QC(m)

Coaxial Connector N(f) to QC(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number TRU-15010
Product Name Between Series Adapter
Connector Type Type N; QC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω - SF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details