RF Industries, Inc. In Series Adapter RFD-1650-2

Description
7-16 DIN Male to 7-16 DIN Male Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
Request a Quote
Description
7-16 DIN Male to 7-16 DIN Male Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - RFD-1650-2 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
RFD-1650-2
In Series Adapter RFD-1650-2
7-16 DIN Male to 7-16 DIN Male Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon

7-16 DIN Male to 7-16 DIN Male Straight Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFD-1650-2
Product Name In Series Adapter
Connector Type 7/16
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details