RF Industries, Inc. Between Series Adapter RFE-6151

Description
FME Female to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
FME Female to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - RFE-6151 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
RFE-6151
Between Series Adapter RFE-6151
FME Female to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

FME Female to BNC Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number RFE-6151
Product Name Between Series Adapter
Connector Type BNC; FME
Unlock Full Specs
to access all available technical data

Similar Products

DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Coaxial Adapters 3031 - 3031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details